Mulberry Metal Products, Inc. Standard Wall Plate 57002

Description
430 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 2 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
430 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 2 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
57002
Standard Wall Plate 57002
430 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 2 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • 430 STAINLESS STEEL MATERIAL
  • #4 FINE SATIN FINISH
  • 2 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 4.562 INCH WIDTH X 5 INCH HEIGHT X 0.03 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 57002
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414070 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Aluminum; Aluminium
View Details
Decora#&0174; Wallplates - 80436-T - Leviton Manufacturing
Specs
Type Decora
Opening / Devices 6
Material Thermoset
View Details
Standard Wall Plate - 21243 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Material Steel
View Details