56453 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
56453
Description
"
GFI SURGE TYPE
BRONZE MATERIAL
SATIN FINISH
2-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
BRONZE MATERIAL
SATIN FINISH
2-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
Standard Wall Plate
56453
"
GFI SURGE TYPE
BRONZE MATERIAL
SATIN FINISH
2-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
3 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- GFI SURGE TYPE
- BRONZE MATERIAL
- SATIN FINISH
- 2-BLOCK DUPLEX RECEPTACLE, 1-TOGGLE SWITCH CONFIGURATION
- 3 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
56453 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Plastic; Thermoplastic
View Details
Type
Duplex Outlet Cover
Opening / Devices
Two
Material
Thermoplastic
View Details
Hubbell Wiring Device-Kellems
Type
Despard Switch Plate; Toggle Switch Plate
Opening / Devices
Two
Material
Plastic
View Details