55181 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
55181
Description
ALUMINUM MATERIAL
CLEAR ANODIZED SMOOTH MATTE FINISH
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
-
Mulberry Metal Products, Inc.
Datasheet
Description
ALUMINUM MATERIAL
CLEAR ANODIZED SMOOTH MATTE FINISH
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Datasheet
Suppliers
Standard Wall Plate
55181
ALUMINUM MATERIAL
CLEAR ANODIZED SMOOTH MATTE FINISH
1-TELEPHONE OUTLET CONFIGURATION
1 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
- ALUMINUM MATERIAL
- CLEAR ANODIZED SMOOTH MATTE FINISH
- 1-TELEPHONE OUTLET CONFIGURATION
- 1 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
- WITH 0.375 INCH INTERNAL DIAMETER GROMMET AND 1 MOUNTING STRAP
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
55181 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Phone Jack Wall Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Two
Material
Metal
View Details
Type
Cable TV Wall Plate
Opening / Devices
One
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details