Mulberry Metal Products, Inc. Standard Wall Plate 55005

Description
ALUMINUM MATERIAL CLEAR ANODIZED SMOOTH MATTE FINISH 5 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 10 INCH WIDTH X 5 INCH HEIGHT X 0.05 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
ALUMINUM MATERIAL CLEAR ANODIZED SMOOTH MATTE FINISH 5 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 10 INCH WIDTH X 5 INCH HEIGHT X 0.05 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
55005
Standard Wall Plate 55005
ALUMINUM MATERIAL CLEAR ANODIZED SMOOTH MATTE FINISH 5 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 10 INCH WIDTH X 5 INCH HEIGHT X 0.05 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • ALUMINUM MATERIAL
  • CLEAR ANODIZED SMOOTH MATTE FINISH
  • 5 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 10 INCH WIDTH X 5 INCH HEIGHT X 0.05 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 55005
Product Name Standard Wall Plate
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2676643 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea/formaldehyde/melamine blend
View Details
Decora#&0174; Wallplates - 80411-NT - Leviton Manufacturing
Specs
Type Decora
Opening / Devices Three
Material Thermoplastic Nylon
View Details
Standard Wall Plate - 21473 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Toggle Switch Plate
Material Steel
View Details