53672 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
53672
Description
"
GFI SURGE TYPE
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
GFI SURGE TYPE
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
Standard Wall Plate
53672
"
GFI SURGE TYPE
302 STAINLESS STEEL MATERIAL
SATIN FINISH
1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- GFI SURGE TYPE
- 302 STAINLESS STEEL MATERIAL
- SATIN FINISH
- 1-BLOCK DUPLEX RECEPTACLE, 1-DUPLEX RECEPTACLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
53672 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Mulberry Metal Products, Inc.
Type
Toggle Switch Plate
Material
Steel
View Details