53142X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
53142X
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
(1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
(1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
(1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- 302 STAINLESS STEEL MATERIAL
- SATIN FINISH
- (1) DUPLEX RECEPTACLE, (1) INTERCHANGEABLE 2 HOLE CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
53142X |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Three
Material
Plastic; Plastic
View Details
Type
Phone Jack Wall Plate
Opening / Devices
One
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover
Material
Steel
View Details