53062X -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
53062X
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
(1) INTERCHANGEABLE 2 HOLE, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
(1) INTERCHANGEABLE 2 HOLE, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
Datasheet
Suppliers
"
302 STAINLESS STEEL MATERIAL
SATIN FINISH
(1) INTERCHANGEABLE 2 HOLE, (1) TOGGLE SWITCH CONFIGURATION
2 GANG(S)
PRINCESS DESIGNATED SIZE
APPLICATION ARCHITECTURAL
"
"
- 302 STAINLESS STEEL MATERIAL
- SATIN FINISH
- (1) INTERCHANGEABLE 2 HOLE, (1) TOGGLE SWITCH CONFIGURATION
- 2 GANG(S)
- PRINCESS DESIGNATED SIZE
- APPLICATION ARCHITECTURAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
53062X |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data