Mulberry Metal Products, Inc. Standard Wall Plate 53006

Description
302 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 6 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet
Description
302 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 6 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Union, NJ, USA
Standard Wall Plate
53006
Standard Wall Plate 53006
302 STAINLESS STEEL MATERIAL #4 FINE SATIN FINISH 6 GANG(S) PRINCESS DESIGNATED SIZE APPROVAL UL 883C APPLICATION ARCHITECTURAL SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.035 INCH THICKNESS SUPPLIED WITH MATCHING SCREWS
  • 302 STAINLESS STEEL MATERIAL
  • #4 FINE SATIN FINISH
  • 6 GANG(S)
  • PRINCESS DESIGNATED SIZE
  • APPROVAL UL 883C
  • APPLICATION ARCHITECTURAL
  • SIZE 11.812 INCH WIDTH X 5 INCH HEIGHT X 0.035 INCH THICKNESS
  • SUPPLIED WITH MATCHING SCREWS
Supplier's Site Datasheet

Technical Specifications

  Mulberry Metal Products, Inc.
Product Category Wallplates
Product Number 53006
Product Name Standard Wall Plate
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469625 - RS Components, Ltd.
Specs
Opening / Devices One
Material Metal
View Details
Combination Wallplates - 80605-W - Leviton Manufacturing
Specs
Type Toggle Switch Plate; Decora/GFCI
Opening / Devices Two
Material Thermoset
View Details
Standard Wall Plate - 21350 - Mulberry Metal Products, Inc.
Mulberry Metal Products, Inc.
Specs
Type Phone Jack Wall Plate
Material Steel
View Details