51565 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
51565
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
RED COLOR
1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
RED COLOR
1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
Datasheet
Suppliers
Standard Wall Plate
51565
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
RED COLOR
1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
5 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- RED COLOR
- 1-DUPLEX RECEPTACLE, 4-TOGGLE SWITCH CONFIGURATION
- 5 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
51565 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; Toggle Switch Plate
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
Two
Material
Urea/formaldehyde/melamine blend
View Details
Type
Toggle Switch Plate
Material
Plastic; Thermoplastic
View Details
Type
Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices
Four
Material
Thermoset
View Details
Mulberry Metal Products, Inc.
Type
Blank Wall Plate
Material
Steel
View Details