51164 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
51164
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
RED COLOR
2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
BOX MOUNTED
"
-
Mulberry Metal Products, Inc.
Datasheet
Description
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
RED COLOR
2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
BOX MOUNTED
"
Datasheet
Suppliers
Standard Wall Plate
51164
"
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
RED COLOR
2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
4 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION COMMERCIAL
BOX MOUNTED
"
"
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- RED COLOR
- 2-BLANK, 2-DUPLEX RECEPTACLE CONFIGURATION
- 4 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION COMMERCIAL
- BOX MOUNTED
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
51164 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Blank Wall Plate; Duplex Outlet Cover
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Toggle Switch Plate
Opening / Devices
One
Material
Stainless Steel
View Details
Type
Rocker / GFCI Switch Plate
Opening / Devices
Two
Material
Mahogany
View Details