44401 -- STANDARD WALL PLATE
Mulberry Metal Products, Inc.
Standard Wall Plate
44401
Description
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
ALMOND COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
-
Mulberry Metal Products, Inc.
Datasheet
Description
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
ALMOND COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
Datasheet
Suppliers
Standard Wall Plate
44401
GFI SURGE TYPE
STEEL MATERIAL
SMOOTH SEMI GLOSS FINISH
ALMOND COLOR
1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
APPLICATION RESIDENTIAL
- GFI SURGE TYPE
- STEEL MATERIAL
- SMOOTH SEMI GLOSS FINISH
- ALMOND COLOR
- 1-BLOCK DUPLEX RECEPTACLE CONFIGURATION
- 1 GANG(S)
- STANDARD DESIGNATED SIZE
- APPLICATION RESIDENTIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wallplates |
|
Product Number
|
44401 |
|
Product Name
|
Standard Wall Plate |
|
Type
|
Duplex Outlet Cover; GFI Surge
|
Unlock Full Specs
to access all available technical data
Similar Products
Opening / Devices
One
Material
Plastic; Plastic
View Details
Type
Toggle Switch Plate
Material
Plastic; Thermosetting
View Details
Type
Decora
Opening / Devices
Three
Material
Polycarbonate
View Details
Mulberry Metal Products, Inc.
Type
Duplex Outlet Cover; Rocker / GFCI Switch Plate
Material
Steel
View Details