MTS Systems Corporation Servo Motor MPM1421CTJG1N

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.9 HP, 9.8 A, D/C 0206, 3.6 KW, 115.0 KE, 460 VOLTS (AC), 3400 RPM MAX. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.9 HP, 9.8 A, D/C 0206, 3.6 KW, 115.0 KE, 460 VOLTS (AC), 3400 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 221677484 - Radwell International
Willingboro, NJ, United States
Servo Motor
221677484
Servo Motor 221677484
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.9 HP, 9.8 A, D/C 0206, 3.6 KW, 115.0 KE, 460 VOLTS (AC), 3400 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 4.9 HP, 9.8 A, D/C 0206, 3.6 KW, 115.0 KE, 460 VOLTS (AC), 3400 RPM MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 221677484
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L16-R Miniature Linear Servos for RC & Arduino 50mm 150:1 6 volts - L16-50-150-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details