Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can incur damage when used on higher force load units.
| MTS Systems Corporation | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | 100-090-859 |
| Product Name | Load Cell for Electromechanical System |
| Force Rating | 1100 lbs (499 kg) |
| Force Measured | Tension; Compression |
| Package | Pancake |