MTI Corporation Screwdriver Bit Sets 560-200

Description
MTI 560-200 Screwdriver Bit Set
Request a Quote
Description
MTI 560-200 Screwdriver Bit Set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bit Sets - 3273150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bit Sets
3273150
Screwdriver Bit Sets 3273150
MTI 560-200 Screwdriver Bit Set

MTI 560-200 Screwdriver Bit Set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3273150
Product Name Screwdriver Bit Sets
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 30-331 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details
Screwdriver - 900T-109 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.0625 inch (1.59 mm)
View Details