MTI Instruments Inc. Programmable Tachometer Conditioner TSC-4800A

Description
The state of the art speed resolver/signal conditioning unit capable of working with all types of engine speed signals. Whether you are testing engines with a long tooth or short tooth embedded N1 signal, if you have engines with older high-voltage tachometer generators, or if you are testing engines with the new offset tooth design, the TSC-4800A will condition all of these types of signals. The TSC-4800A conditioning algorithms and web server software can be upgraded with new software supplied by MTI Instruments. It’s rapidly configurable out of the box and operational in minutes. Features Compatible with all turbine engines including turbofan, turboprop, industrial and power generation equipment Resolves any tachometer system including Long, Short, Offset tooth signals and Tachometer Generators Permits the selection of multiple input sources for each channel Can be configured to condition up to three (3) individual speed signals Generates a “Normal” output signal for engines with N1 tachometer generators and for most N2 and N3 signals Can also condition signals that come from engine FADEC systems or other instrumentation Accept input signals from optical and laser sensors 4 USB ports (2 front/2back) and an Ethernet port on the rear Can be fully controlled via the operator console, remote data system or the WEB through the internet
Description
The state of the art speed resolver/signal conditioning unit capable of working with all types of engine speed signals. Whether you are testing engines with a long tooth or short tooth embedded N1 signal, if you have engines with older high-voltage tachometer generators, or if you are testing engines with the new offset tooth design, the TSC-4800A will condition all of these types of signals. The TSC-4800A conditioning algorithms and web server software can be upgraded with new software supplied by MTI Instruments. It’s rapidly configurable out of the box and operational in minutes. Features Compatible with all turbine engines including turbofan, turboprop, industrial and power generation equipment Resolves any tachometer system including Long, Short, Offset tooth signals and Tachometer Generators Permits the selection of multiple input sources for each channel Can be configured to condition up to three (3) individual speed signals Generates a “Normal” output signal for engines with N1 tachometer generators and for most N2 and N3 signals Can also condition signals that come from engine FADEC systems or other instrumentation Accept input signals from optical and laser sensors 4 USB ports (2 front/2back) and an Ethernet port on the rear Can be fully controlled via the operator console, remote data system or the WEB through the internet

Suppliers

Company
Product
Description
Supplier Links
Programmable Tachometer Conditioner - TSC-4800A - MTI Instruments Inc.
Albany, NY, USA
Programmable Tachometer Conditioner
TSC-4800A
Programmable Tachometer Conditioner TSC-4800A
The state of the art speed resolver/signal conditioning unit capable of working with all types of engine speed signals. Whether you are testing engines with a long tooth or short tooth embedded N1 signal, if you have engines with older high-voltage tachometer generators, or if you are testing engines with the new offset tooth design, the TSC-4800A will condition all of these types of signals. The TSC-4800A conditioning algorithms and web server software can be upgraded with new software supplied by MTI Instruments. It’s rapidly configurable out of the box and operational in minutes. Features Compatible with all turbine engines including turbofan, turboprop, industrial and power generation equipment Resolves any tachometer system including Long, Short, Offset tooth signals and Tachometer Generators Permits the selection of multiple input sources for each channel Can be configured to condition up to three (3) individual speed signals Generates a “Normal” output signal for engines with N1 tachometer generators and for most N2 and N3 signals Can also condition signals that come from engine FADEC systems or other instrumentation Accept input signals from optical and laser sensors 4 USB ports (2 front/2back) and an Ethernet port on the rear Can be fully controlled via the operator console, remote data system or the WEB through the internet

The state of the art speed resolver/signal conditioning unit capable of working with all types of engine speed signals. Whether you are testing engines with a long tooth or short tooth embedded N1 signal, if you have engines with older high-voltage tachometer generators, or if you are testing engines with the new offset tooth design, the TSC-4800A will condition all of these types of signals. The TSC-4800A conditioning algorithms and web server software can be upgraded with new software supplied by MTI Instruments. It’s rapidly configurable out of the box and operational in minutes.

Features

  • Compatible with all turbine engines including turbofan, turboprop, industrial and power generation equipment
  • Resolves any tachometer system including Long, Short, Offset tooth signals and Tachometer Generators
  • Permits the selection of multiple input sources for each channel
  • Can be configured to condition up to three (3) individual speed signals
  • Generates a “Normal” output signal for engines with N1 tachometer generators and for most N2 and N3 signals
  • Can also condition signals that come from engine FADEC systems or other instrumentation
  • Accept input signals from optical and laser sensors
  • 4 USB ports (2 front/2back) and an Ethernet port on the rear
  • Can be fully controlled via the operator console, remote data system or the WEB through the internet
Supplier's Site

Technical Specifications

  MTI Instruments Inc.
Product Category Signal Conditioners
Product Number TSC-4800A
Product Name Programmable Tachometer Conditioner
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mini Signal Amplifier SA-011-1500-V10-D1 - SA-011-1500-V10-D1 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analogue Charge Amplifier (2000 pC) - 1-CMA2 - Hottinger Brüel & Kjær A/S
Specs
Form Factor Field mounted
Inputs Charge Input; Piezo electric (charge)
View Details
Isolators - Digital Isolators - 1244183-SI8380S-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details