MTI Instruments Inc. MICROTRAK™ 3 Thickness Gauge TGS 50-20

Description
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications For This Product Industry Measurement Type Applications Industrial Thickness Thickness information of composite materials
Datasheet
Description
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications For This Product Industry Measurement Type Applications Industrial Thickness Thickness information of composite materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROTRAK™ 3 Thickness Gauge - TGS 50-20 - MTI Instruments Inc.
Albany, NY, USA
MICROTRAK™ 3 Thickness Gauge
TGS 50-20
MICROTRAK™ 3 Thickness Gauge TGS 50-20
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin. Features Sealed Membrane Keypad Color LCD Display Selectable Computation Mode Set Tolerance and Process Limits via Keypad Preset Thickness or Tare Functions PLC and Computer Modbus Interface Programmable I/O (4 Inputs, 3 Outputs) Industries & Applications For This Product Industry Measurement Type Applications Industrial Thickness Thickness information of composite materials

The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a PLC/PC. The controller simplifies thickness applications through high speed internal sampling and digital thickness computation, reducing errors often encountered with traditional analog summing methods. The controller can detect out of range thickness conditions within 0.00025 seconds and provide indication via a digital output pin.

Features

  • Sealed Membrane Keypad
  • Color LCD Display
  • Selectable Computation Mode
  • Set Tolerance and Process Limits via Keypad
  • Preset Thickness or Tare Functions
  • PLC and Computer Modbus Interface
  • Programmable I/O (4 Inputs, 3 Outputs)

Industries & Applications For This Product

IndustryMeasurement TypeApplications
IndustrialThickness
Thickness information of composite materials
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Dimensional Gages and Instruments
Product Number TGS 50-20
Product Name MICROTRAK™ 3 Thickness Gauge
Mounting / Loading Options Automatic or Inline
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Non-contact
Display Digital Display
Unlock Full Specs
to access all available technical data

Similar Products

GapGun Sensor Heads - T60 - Accurex Measurement, Inc.
Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Millmate Thickness Gauging System - Clad measurement function - ABB Measurement & Analytics
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Attribute Measurement Capability Thickness Gage
View Details