MTI Instruments Inc. Tensile Stage In-situ Material Tensile Stage SEMtester 100

Description
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions. Features Compact, computer controlled load frame fits inside microscope chamber Lightweight aluminum alloy construction Internal motor drive Computer controlled Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available for testing
Datasheet
Description
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions. Features Compact, computer controlled load frame fits inside microscope chamber Lightweight aluminum alloy construction Internal motor drive Computer controlled Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available for testing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tensile Stage In-situ Material Tensile Stage - SEMtester 100 - MTI Instruments Inc.
Albany, NY, USA
Tensile Stage In-situ Material Tensile Stage
SEMtester 100
Tensile Stage In-situ Material Tensile Stage SEMtester 100
These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions. Features Compact, computer controlled load frame fits inside microscope chamber Lightweight aluminum alloy construction Internal motor drive Computer controlled Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools Non-magnetic, vacuum-compatible components Ball bearing design Pico meter resolution on position control Widely understood materials testing software Quick, easy installation No microscope alterations required Optional heaters are available for testing

These in-situ miniature bend, fatigue, strain, and tensile testers are designed for use in Scanning Electron Microscopes (SEMs), and Light Microscopes (LMs). The dual leadscrew design symmetrically loads samples while keeping them centered within the scopes field of view. 100, 1000 and 2000 pound versions are standard with a wide range of sample clamps, bending fixtures (3 and 4 point) and compression anvils. Custom mounting adapters are available for integration into virtually all major microscopy tools. Optional heaters also offered for testing under high temperature conditions.

Features

  • Compact, computer controlled load frame fits inside microscope chamber
  • Lightweight aluminum alloy construction
  • Internal motor drive
  • Computer controlled
  • Quick connect mounting fixtures adaptable to most microscopes are available for seamless integration into most major microscopy tools
  • Non-magnetic, vacuum-compatible components
  • Ball bearing design
  • Pico meter resolution on position control
  • Widely understood materials testing software
  • Quick, easy installation
  • No microscope alterations required
  • Optional heaters are available for testing
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Mechanical Testing Equipment
Product Number SEMtester 100
Product Name Tensile Stage In-situ Material Tensile Stage
Mechanical Test Tensile
Unlock Full Specs
to access all available technical data

Similar Products

Impact Testing Machine - ACJ-2 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Mechanical Test Toughness
Force / Load 4.41 lbs (2 kg)
View Details
Test frame with EasyMESUR® control panel - F1505S-EM - Mark-10 Corporation
Specs
Mechanical Test Compression; Fatigue; Tensile
View Details
Surface Tester - PCE-CRC 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mechanical Test Adhesion
View Details