MTI Instruments Inc. Semi-Automated Wafer Measurement System Proforma™ 300SA

Description
The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow, warp, sori, site and global flatness. User-defined and ASTM/SEMI compliant scan patterns are used to generate full 3-dimensional (3D) wafer images. Customized data reports are available for viewing tabular data of each wafer measured with quick, easy export to your spreadsheet program. Wafer Specifications Diameter: 150 mm, 200 mm, 300 mm Material: All semiconducting and semi-insulating wafers including Si, GaAs, Ge, SiC, InP Surfaces: As-Cut, Lapped, Etched, Polished, Patterned Flat/Notch: All SEMI Standard Flat(s) or Notch Conductivity: P or N Type
Datasheet
Description
The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow, warp, sori, site and global flatness. User-defined and ASTM/SEMI compliant scan patterns are used to generate full 3-dimensional (3D) wafer images. Customized data reports are available for viewing tabular data of each wafer measured with quick, easy export to your spreadsheet program. Wafer Specifications Diameter: 150 mm, 200 mm, 300 mm Material: All semiconducting and semi-insulating wafers including Si, GaAs, Ge, SiC, InP Surfaces: As-Cut, Lapped, Etched, Polished, Patterned Flat/Notch: All SEMI Standard Flat(s) or Notch Conductivity: P or N Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Automated Wafer Measurement System - Proforma™ 300SA - MTI Instruments Inc.
Albany, NY, USA
Semi-Automated Wafer Measurement System
Proforma™ 300SA
Semi-Automated Wafer Measurement System Proforma™ 300SA
The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow, warp, sori, site and global flatness. User-defined and ASTM/SEMI compliant scan patterns are used to generate full 3-dimensional (3D) wafer images. Customized data reports are available for viewing tabular data of each wafer measured with quick, easy export to your spreadsheet program. Wafer Specifications Diameter: 150 mm, 200 mm, 300 mm Material: All semiconducting and semi-insulating wafers including Si, GaAs, Ge, SiC, InP Surfaces: As-Cut, Lapped, Etched, Polished, Patterned Flat/Notch: All SEMI Standard Flat(s) or Notch Conductivity: P or N Type

The Proforma 300SA is a benchtop/desktop, semi-automated wafer measurement system for semi-conducting and semi-insulating materials. Based on MTII’s exclusive Push-Pull capacitance technology, the Proforma 300SA delivers full wafer surface scanning for thickness, thickness variation, bow, warp, sori, site and global flatness. User-defined and ASTM/SEMI compliant scan patterns are used to generate full 3-dimensional (3D) wafer images.

Customized data reports are available for viewing tabular data of each wafer measured with quick, easy export to your spreadsheet program.

  • Wafer Specifications Diameter: 150 mm, 200 mm, 300 mm
  • Material: All semiconducting and semi-insulating wafers including Si, GaAs, Ge, SiC, InP
  • Surfaces: As-Cut, Lapped, Etched, Polished, Patterned
  • Flat/Notch: All SEMI Standard Flat(s) or Notch
  • Conductivity: P or N Type
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Wafer and Thin Film Instrumentation
Product Number Proforma™ 300SA
Product Name Semi-Automated Wafer Measurement System
Form Factor ProbingSystem; Sensor or sensing element
Mounting / Loading Manual loading
Technology Capacitance or electromagnetic gage
Applications Wafer
Unlock Full Specs
to access all available technical data

Similar Products

Wafer MV - fti-1000-wafer-mv - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Form Factor Monitor or instrument
Applications Wafer
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
Applications Wafer
View Details
DART™ (Direct Analysis in Real Time) -  - JEOL USA, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
View Details
XE-HDM -  - Park Systems, Inc.
Park Systems, Inc.
Specs
Form Factor Monitor or instrument
Mounting / Loading Floor
Technology Profilometer or AFM
View Details