MTI Instruments Inc. Rack-mountable Vibration and Balancing System PBS-4100R Plus

Description
Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to use. Test Parameters for the following engines: CFMI: CFM56-2,-3,-5,-7 GE: CF34-3, -8, -10, CF6-6, -50, -80A, -80C, GE-90-94, -115, CJ-610, CF-700, F101, F110-100, – 129, -132, -400, F118-101, LM-1500, 1600, 2500, 6000 (all versions) Honeywell: ALF502, LF507, TFE731 (all models) P&W: PT6, JT3D, JT8D (all small and large models), JT9D (all models) PW2000 -2037, -2040, -2043, PW4000 (All Models), F-100 (all models), F-117, GG4 and other industrials. Rolls-Royce: RB211-22B, RB211- 524B/C/D, RB211-524G/H, Trent (all models) RB211-535C/E4, Tay (all models), Spey Rolls-Royce-Allison: GMA3007 IAE:V2500 (all models) Many other marine, industrial and military engines also supported. Call MTII. Features Up to 12 vibration channels to support experimental testing Up to 3 speed channels to enable testing of three-spool engines Up to 32 Analog Output channels to drive test cell meters and external instrumentation Vibration readings are converted and presented in desired units Display vibration data in time & frequency domain with several different formats including tables, bar graphs and X-Y plots Ability to balance engines that exhibit vibration peaks at up to 20 speeds Quickly reduce vibrations by using the intuitive WinPBS Balance Wizard Optional Remote Operation via ETHERNET for test cell facilities or Power Plant Engineering access May be fully operated and interrogated by external test cell control systems
Description
Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to use. Test Parameters for the following engines: CFMI: CFM56-2,-3,-5,-7 GE: CF34-3, -8, -10, CF6-6, -50, -80A, -80C, GE-90-94, -115, CJ-610, CF-700, F101, F110-100, – 129, -132, -400, F118-101, LM-1500, 1600, 2500, 6000 (all versions) Honeywell: ALF502, LF507, TFE731 (all models) P&W: PT6, JT3D, JT8D (all small and large models), JT9D (all models) PW2000 -2037, -2040, -2043, PW4000 (All Models), F-100 (all models), F-117, GG4 and other industrials. Rolls-Royce: RB211-22B, RB211- 524B/C/D, RB211-524G/H, Trent (all models) RB211-535C/E4, Tay (all models), Spey Rolls-Royce-Allison: GMA3007 IAE:V2500 (all models) Many other marine, industrial and military engines also supported. Call MTII. Features Up to 12 vibration channels to support experimental testing Up to 3 speed channels to enable testing of three-spool engines Up to 32 Analog Output channels to drive test cell meters and external instrumentation Vibration readings are converted and presented in desired units Display vibration data in time & frequency domain with several different formats including tables, bar graphs and X-Y plots Ability to balance engines that exhibit vibration peaks at up to 20 speeds Quickly reduce vibrations by using the intuitive WinPBS Balance Wizard Optional Remote Operation via ETHERNET for test cell facilities or Power Plant Engineering access May be fully operated and interrogated by external test cell control systems

Suppliers

Company
Product
Description
Supplier Links
Rack-mountable Vibration and Balancing System - PBS-4100R Plus - MTI Instruments Inc.
Albany, NY, USA
Rack-mountable Vibration and Balancing System
PBS-4100R Plus
Rack-mountable Vibration and Balancing System PBS-4100R Plus
Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to use. Test Parameters for the following engines: CFMI: CFM56-2,-3,-5,-7 GE: CF34-3, -8, -10, CF6-6, -50, -80A, -80C, GE-90-94, -115, CJ-610, CF-700, F101, F110-100, – 129, -132, -400, F118-101, LM-1500, 1600, 2500, 6000 (all versions) Honeywell: ALF502, LF507, TFE731 (all models) P&W: PT6, JT3D, JT8D (all small and large models), JT9D (all models) PW2000 -2037, -2040, -2043, PW4000 (All Models), F-100 (all models), F-117, GG4 and other industrials. Rolls-Royce: RB211-22B, RB211- 524B/C/D, RB211-524G/H, Trent (all models) RB211-535C/E4, Tay (all models), Spey Rolls-Royce-Allison: GMA3007 IAE:V2500 (all models) Many other marine, industrial and military engines also supported. Call MTII. Features Up to 12 vibration channels to support experimental testing Up to 3 speed channels to enable testing of three-spool engines Up to 32 Analog Output channels to drive test cell meters and external instrumentation Vibration readings are converted and presented in desired units Display vibration data in time & frequency domain with several different formats including tables, bar graphs and X-Y plots Ability to balance engines that exhibit vibration peaks at up to 20 speeds Quickly reduce vibrations by using the intuitive WinPBS Balance Wizard Optional Remote Operation via ETHERNET for test cell facilities or Power Plant Engineering access May be fully operated and interrogated by external test cell control systems

Test cell vibration analysis and engine trim balance instruments and accessories for commercial and military aviation gas turbine engines. Designed to quickly isolate engine problems and locate troubles. Rapid configuration and intuitive user interface make it straightforward and uncomplicated to use.

Test Parameters for the following engines:

  • CFMI: CFM56-2,-3,-5,-7
  • GE: CF34-3, -8, -10, CF6-6, -50, -80A, -80C, GE-90-94, -115, CJ-610, CF-700, F101, F110-100, – 129, -132, -400, F118-101, LM-1500, 1600, 2500, 6000 (all versions)
  • Honeywell: ALF502, LF507, TFE731 (all models)
  • P&W: PT6, JT3D, JT8D (all small and large models), JT9D (all models)
  • PW2000 -2037, -2040, -2043, PW4000 (All Models), F-100 (all models), F-117, GG4 and other industrials.
  • Rolls-Royce: RB211-22B, RB211- 524B/C/D, RB211-524G/H, Trent (all models) RB211-535C/E4, Tay (all models), Spey
  • Rolls-Royce-Allison: GMA3007
  • IAE:V2500 (all models)

Many other marine, industrial and military engines also supported. Call MTII.

Features

  • Up to 12 vibration channels to support experimental testing
  • Up to 3 speed channels to enable testing of three-spool engines
  • Up to 32 Analog Output channels to drive test cell meters and external instrumentation
  • Vibration readings are converted and presented in desired units
  • Display vibration data in time & frequency domain with several different formats including tables, bar graphs and X-Y plots
  • Ability to balance engines that exhibit vibration peaks at up to 20 speeds
  • Quickly reduce vibrations by using the intuitive WinPBS Balance Wizard
  • Optional Remote Operation via ETHERNET for test cell facilities or Power Plant Engineering access
  • May be fully operated and interrogated by external test cell control systems
Supplier's Site

Technical Specifications

  MTI Instruments Inc.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number PBS-4100R Plus
Product Name Rack-mountable Vibration and Balancing System
Device Type Instrument / Meter
User Interface Computer Interface (optional feature); Digital Front Panel
Form Factor Stand Alone
Features Event triggered; Filters; Self Test / Self Calibrating
Frequency Range 5 to 10000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10205537-00 - TE Connectivity
Specs
Acceleration 80 g
Frequency Range 0.3000 to 10000 Hz
Operating Temperature -67 to 248 F (-55 to 120 C)
View Details
Vibration Meters - 2543501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Displacement, Acceleration, Velocity
View Details
Vibration Meter - PCE-VT 3750 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
User Interface Digital Front Panel
Form Factor Handheld; Portable
View Details