Measure Dynamic Edge Position, Displacement, and Vibration at frequencies up to 500 kHz. The unique fiber optic probe design can accommodate a wide range of target reflectivity or shape, making it ideal for wide variety of applications such as ultrasonic horn vibration or Piezo electric materials studies.
Random Fiber Distribution- As the probe-to-target distance increases, increasing amounts of light are proportionally captured by the receive fibers. The result is a very sensitive, linear output response (Range 1). A continued increase in probe gap will proportionally reduce the amount of light received, results in a sensitive, linear output response (Range 2) with a large measurement range and standoff distance.
| Industry | Measurement Type | Applications |
|---|---|---|
| Semiconductor | Positioning | Tape Cartridge Movement |
| Power Generation | Amplitude | Nuclear heat exchanger vibration |
| Research & Development | Amplitude | Piezoceramic, 1-3 PZT / polymer composite and PVDF film |
| Research & Development | Displacement | Piezoelectric stack motion |
| MTI Instruments Inc. | |
|---|---|
| Product Category | Fiber Optic Proximity Sensors |
| Product Number | MTI-2062R |
| Product Name | Sensitive Fiber Optic Measurement Sensor |
| Operation Distance | 0.0060 to 0.0600 inch (0.1520 to 1.52 mm) |