MTI Instruments Inc. MICROTRAK 4 Laser Displacement Sensor DTS-300-200

Description
The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness, displacement, vibration, and more, with a sensor frame rate of 40k Samples/sec. and linearity of 0.03% FSO (Full Scale Output) accuracy and repeatability are assured. This easy-to-setup precision laser triangulation sensor has a built-in 5 color position indicator making it easy to determine the initial gap setup and for monitoring rudimentary performance during machine maintenance without referring to an external controller. Features Resolution down to 0.03µm No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output CMOS sensor full frame rate of 40,000 per second Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8
Datasheet
Description
The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness, displacement, vibration, and more, with a sensor frame rate of 40k Samples/sec. and linearity of 0.03% FSO (Full Scale Output) accuracy and repeatability are assured. This easy-to-setup precision laser triangulation sensor has a built-in 5 color position indicator making it easy to determine the initial gap setup and for monitoring rudimentary performance during machine maintenance without referring to an external controller. Features Resolution down to 0.03µm No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output CMOS sensor full frame rate of 40,000 per second Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROTRAK 4 Laser Displacement Sensor - DTS-300-200 - MTI Instruments Inc.
Albany, NY, USA
MICROTRAK 4 Laser Displacement Sensor
DTS-300-200
MICROTRAK 4 Laser Displacement Sensor DTS-300-200
The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable. The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness, displacement, vibration, and more, with a sensor frame rate of 40k Samples/sec. and linearity of 0.03% FSO (Full Scale Output) accuracy and repeatability are assured. This easy-to-setup precision laser triangulation sensor has a built-in 5 color position indicator making it easy to determine the initial gap setup and for monitoring rudimentary performance during machine maintenance without referring to an external controller. Features Resolution down to 0.03µm No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output CMOS sensor full frame rate of 40,000 per second Accurate and repeatable measurements from highly reflective to dull surfaces Specular and Glass Models available Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8

The latest 1D laser displacement sensor from MTI provides excellent speed and accuracy for even the most difficult applications and provides data output and power through a single USB cable.

The Microtrak™ 4 is the ultimate 2d laser measurement sensor for measuring height, thickness, displacement, vibration, and more, with a sensor frame rate of 40k Samples/sec. and linearity of 0.03% FSO (Full Scale Output) accuracy and repeatability are assured.

This easy-to-setup precision laser triangulation sensor has a built-in 5 color position indicator making it easy to determine the initial gap setup and for monitoring rudimentary performance during machine maintenance without referring to an external controller.

Features

  • Resolution down to 0.03µm
  • No separate power supply needed – Power supply from your computer’s USB port and at the same time provides all digital output
  • CMOS sensor full frame rate of 40,000 per second
  • Accurate and repeatable measurements from highly reflective to dull surfaces
  • Specular and Glass Models available
  • Configuration/DAQ software and dll included to provide ultimate flexibility in data collection and processing
  • Auto gain circuitry – Automatically determines and adjusts the ideal laser power needed for different types of surfaces
  • Programmable Cut-time feature – The bridging function ignores hole and cut-outs on objects for in process gap control and measurement
  • No controller Needed – Built-in 5-color position indicator determines nominal laser gap setting and distance placement without the need for a controller
  • Software Compatible with Windows® XP, Vista, Windows® 7 and Window® 8
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Surface Profilometers
Product Number DTS-300-200
Product Name MICROTRAK 4 Laser Displacement Sensor
Technology Optical / Laser
Measurement Capability Step Height; Thickness
Applications Aerospace / Defense; Automotive; Electronics; Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Roughness Tester - PCE-RT 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Contact / Stylus
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
View Details
Powerful 2D/3D laser scanners with highest precision - scanCONTROL LLT3010-600 - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details
Multi-sensory Measurement Instrument - MMS® MMS SPG - Fischer Technology, Inc.
Specs
Technology Contact / Stylus
View Details