MTI Instruments Inc. ProTrak G High Resolution 2D/3D Profiling Sensor 60/40/58

Description
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement. Features 1 gigabit per second transfer rate Compact Size TCP/IP GbE Built-in display and control panel 36 mm to 400 mm neasuring ranges 3.6 million measuring points Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Industrial Robot Guide Angle measurement and monitoring Industrial Level Powdered metal level Automotive Depth Tire tread inspection Transportation Surface Railroad track quality
Datasheet
Description
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement. Features 1 gigabit per second transfer rate Compact Size TCP/IP GbE Built-in display and control panel 36 mm to 400 mm neasuring ranges 3.6 million measuring points Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Industrial Robot Guide Angle measurement and monitoring Industrial Level Powdered metal level Automotive Depth Tire tread inspection Transportation Surface Railroad track quality
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProTrak G High Resolution 2D/3D Profiling Sensor - 60/40/58 - MTI Instruments Inc.
Albany, NY, USA
ProTrak G High Resolution 2D/3D Profiling Sensor
60/40/58
ProTrak G High Resolution 2D/3D Profiling Sensor 60/40/58
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement. Features 1 gigabit per second transfer rate Compact Size TCP/IP GbE Built-in display and control panel 36 mm to 400 mm neasuring ranges 3.6 million measuring points Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Industrial Robot Guide Angle measurement and monitoring Industrial Level Powdered metal level Automotive Depth Tire tread inspection Transportation Surface Railroad track quality

The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement.

Features

  • 1 gigabit per second transfer rate
  • Compact Size
  • TCP/IP GbE
  • Built-in display and control panel
  • 36 mm to 400 mm neasuring ranges
  • 3.6 million measuring points
  • Robot Compatible, IP-67
  • Accesories available for extreme environments
  • CE Compliant
  • NI LabVIEW Driver, SDK included

Industries & Applications For This Product

IndustryMeasurement TypeApplications
Consumer ElectronicsThickness
Electronics Parts Profiling
IndustrialRobot Guide
Angle measurement and monitoring
IndustrialLevel
Powdered metal level
AutomotiveDepth
Tire tread inspection
TransportationSurfaceRailroad track quality
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category 3D Scanners
Product Number 60/40/58
Product Name ProTrak G High Resolution 2D/3D Profiling Sensor
Temperature Range 32 to 113 F (0 to 45 C)
Unlock Full Specs
to access all available technical data