The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement.
Features
1 gigabit per second transfer rate
Compact Size
TCP/IP GbE
Built-in display and control panel
36 mm to 400 mm neasuring ranges
3.6 million measuring points
Robot Compatible, IP-67
Accesories available for extreme environments
CE Compliant
NI LabVIEW Driver, SDK included
Industries & Applications For This Product
Industry
Measurement Type
Applications
Consumer Electronics
Thickness Electronics Parts Profiling
Industrial
Robot Guide Angle measurement and monitoring
Industrial
Level Powdered metal level
Automotive
Depth Tire tread inspection
Transportation
Surface
Railroad track quality
The ProfileTrak G series are compact profiling sensors that fit in tight spaces. These 2D/3D sensors provide accurate profiling, height, width and positioning measurement using the latest CMOS technology with fast measuring rate of up to 4,000 Hz, built-in display, excellent measuring accuracy, compatible interfaces such as Gigabit Ethernet and much more. Available with measuring ranges from 36 mm to 400 mm for applications such as profiling, height, width and positioning measurement.
Features
- 1 gigabit per second transfer rate
- Compact Size
- TCP/IP GbE
- Built-in display and control panel
- 36 mm to 400 mm neasuring ranges
- 3.6 million measuring points
- Robot Compatible, IP-67
- Accesories available for extreme environments
- CE Compliant
- NI LabVIEW Driver, SDK included
Industries & Applications For This Product
| Industry | Measurement Type | Applications |
| Consumer Electronics | Thickness |
Electronics Parts Profiling |
| Industrial | Robot Guide |
Angle measurement and monitoring |
| Industrial | Level |
Powdered metal level |
| Automotive | Depth |
Tire tread inspection |
| Transportation | Surface | Railroad track quality |