MTI Instruments Inc. Precision Signal Source / Function Generator 1510A

Description
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function. Features Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for system troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are popular for use among railroad signal servicing, power plant, test labs and many other laboratory uses has a variable phase control to simulate machinery imbalance conditions it’s even been used to simulate low level medical EEG and EKG signals for calibration
Datasheet
Description
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function. Features Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for system troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are popular for use among railroad signal servicing, power plant, test labs and many other laboratory uses has a variable phase control to simulate machinery imbalance conditions it’s even been used to simulate low level medical EEG and EKG signals for calibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Signal Source / Function Generator - 1510A - MTI Instruments Inc.
Albany, NY, USA
Precision Signal Source / Function Generator
1510A
Precision Signal Source / Function Generator 1510A
The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function. Features Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for system troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are popular for use among railroad signal servicing, power plant, test labs and many other laboratory uses has a variable phase control to simulate machinery imbalance conditions it’s even been used to simulate low level medical EEG and EKG signals for calibration

The 1510A Precision Signal Simulator/Function Generator is a sophisticated two channel, battery powered, microprocessor controlled, direct digital synthesizer with unparalleled accuracy. A USB port allows remote control and programming of the unit. This portable signal generator can be programmed to generate two independent or synchronized signals of different standard signal waveforms (SINE, SQUARE, TRIANGLE and PULSE) and different frequencies up to 100 kHz. A Channel B provides speed synthesizer signal functionalities such as, single pulse, odd pulse, and sweep function.

Features

Designed for cabling and wiring troubleshooting, audio signal simulation, machinery speed signal simulation, low-voltage bridge mode (microvolt DC output) sensor signal simulation and gas turbine maintenance, the 1510A produces accurate and precise voltage, charge, and speed signals necessary for system troubleshooting, testing and calibration.

  • handheld battery-powered
  • voltage range: 0 to 9.99999 Volts pk
  • voltage accuracy of 0.05% ± 0.1mV
  • highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers
  • portability and features are popular for use among railroad signal servicing, power plant, test labs and many other laboratory uses
  • has a variable phase control to simulate machinery imbalance conditions
  • it’s even been used to simulate low level medical EEG and EKG signals for calibration
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category Signal Generators
Product Number 1510A
Product Name Precision Signal Source / Function Generator
Device Type Generator
Generator Type Function
Form Factor Portable
Waveforms Sine, Square, Triangle, Saw-Tooth Waveforms
Operation Features Battery Powered? 
Unlock Full Specs
to access all available technical data

Similar Products

Arbitrary Waveform Generators - 2838750 - RS Components, Ltd.
Specs
Inputs 2
Minimum 20 MHz
Maximum 20 MHz
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
UTG962E 60MHz 2Ch Classic-Series Arbitrary Waveform Generator - UTG962E - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, Sync
Inputs 2
Minimum 60 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details