MTI Instruments Inc. ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 130/50/110

Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet
Description
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor - 130/50/110 - MTI Instruments Inc.
Albany, NY, USA
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
130/50/110
ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor 130/50/110
The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm. Features 1 gigabit per second transfer rate 6,000 frames per second TCP/IP GbE Built-in display and control panel 60 mm to 800 mm neasuring ranges 12 million points per second Robot Compatible, IP-67 Accesories available for extreme environments CE Compliant NI LabVIEW Driver, SDK included Industries & Applications For This Product Industry Measurement Type Applications Consumer Electronics Thickness Electronics Parts Profiling Automotive Depth Tire tread inspection with 1D laser sensor Automotive Depth tire tread inspection Industrial Robot Guide Angle measurement and monitoring

The ProTrak HD long range profiling laser displacement sensor is built to satisfy the most demanding automated dimension, angle, curvature and height in the industrial application. At a fast speed of 6,000 frames per second and up to 2.5µm resolution, it also has measuring of up to 800 mm.

Features

  • 1 gigabit per second transfer rate
  • 6,000 frames per second
  • TCP/IP GbE
  • Built-in display and control panel
  • 60 mm to 800 mm neasuring ranges
  • 12 million points per second
  • Robot Compatible, IP-67
  • Accesories available for extreme environments
  • CE Compliant
  • NI LabVIEW Driver, SDK included

Industries & Applications For This Product

IndustryMeasurement TypeApplications
Consumer ElectronicsThickness
Electronics Parts Profiling
AutomotiveDepth
Tire tread inspection with 1D laser sensor
AutomotiveDepth
tire tread inspection
IndustrialRobot Guide
Angle measurement and monitoring
Supplier's Site Datasheet

Technical Specifications

  MTI Instruments Inc.
Product Category 3D Scanners
Product Number 130/50/110
Product Name ProTrak HD High Speed 2D/3D Accurate Long Range Non-contact Laser Sensor
Temperature Range 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Z-Trak Express -  - Teledyne DALSA
Teledyne DALSA
Specs
Control PC
x-axis 4 to 68 inch (109 to 1720 mm)
z-axis 2 to 27 inch (40 to 675 mm)
View Details
Wireless 3D Scanning System - NimbleTrack-C Gen2 - SCANOLOGY
Specs
Temperature Range 14 to 104 F (-10 to 40 C)
Control Manual
Mounting Options Handheld
View Details
Compact blue laser scanner with high precision - scanCONTROL LLT2900-50/BL - Micro-Epsilon Group
Specs
Features Shop Floor Suitable
Temperature Range 32 to 113 F (0 to 45 C)
Control PC; Integrated Controller
View Details
5-axis Measurement System - REVO - Renishaw
Specs
Mounting Options Benchtop
View Details