MTE Matrix Filters solve the problem of harmonic distortion on virtually any two or six pulse rectifier. These power supplies are commonly found in electronic equipment such as adjustable speed motor drives, welders, battery chargers, servo drives and other equipment. MTE provides solutions for both three phase and single phase harmonic applications. MTE Matrix products have evolved from the original Series A to the refined patented new MTE Series D Filter. New single phase matrix filters have been added to provide higher levels of single phase third harmonic mitigation.
MTE Corporation | |
---|---|
Product Category | Harmonic Filters |
Product Number | MD**0006D |
Product Name | Series D Matrix® Harmonic Filter |
Filter Type | Passive |
Signal Type | Single Phase; Three Phase; DC |
THID | 5 % |
Standard Compliance | IEEE519; EN-61800; AS-2279; BS_G5/3; UL & Cul, UL508 & CSA-C22.2 No 14-95 |