MS Sedco Ultrasonic Sensor TC-26B

Description
DISCONTINUED BY MANUFACTURER, MICROWAVE VEHICLE MOTION SENSOR, LONG RANGE, INPUT VOLTAGE 24 VAC/DC, 200 FOR CARS, 350 FOR LARGE VEHICLES, COVERS SINGLE OR MULTIPLE LANES, OPERATING FREQUENCY 10.525 GHZ, RESPONSE TIME 0.25 SECONDS. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MICROWAVE VEHICLE MOTION SENSOR, LONG RANGE, INPUT VOLTAGE 24 VAC/DC, 200 FOR CARS, 350 FOR LARGE VEHICLES, COVERS SINGLE OR MULTIPLE LANES, OPERATING FREQUENCY 10.525 GHZ, RESPONSE TIME 0.25 SECONDS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor - 59125191 - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
59125191
Ultrasonic Sensor 59125191
DISCONTINUED BY MANUFACTURER, MICROWAVE VEHICLE MOTION SENSOR, LONG RANGE, INPUT VOLTAGE 24 VAC/DC, 200 FOR CARS, 350 FOR LARGE VEHICLES, COVERS SINGLE OR MULTIPLE LANES, OPERATING FREQUENCY 10.525 GHZ, RESPONSE TIME 0.25 SECONDS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MICROWAVE VEHICLE MOTION SENSOR, LONG RANGE, INPUT VOLTAGE 24 VAC/DC, 200 FOR CARS, 350 FOR LARGE VEHICLES, COVERS SINGLE OR MULTIPLE LANES, OPERATING FREQUENCY 10.525 GHZ, RESPONSE TIME 0.25 SECONDS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ultrasonic Sensor -  - Radwell International
Willingboro, NJ, United States
Ultrasonic Sensor
Ultrasonic Sensor
MS SEDCO Sensors & Switches TC-26B

MS SEDCO Sensors & Switches TC-26B

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 59125191
Product Name Ultrasonic Sensor
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-CT310LS-IT8CT-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details