MPS Industries PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF MP6219DN-LF

Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740197-MP6219DN-LF Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740197-MP6219DN-LF Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF
MP6219DN-LF
PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF MP6219DN-LF
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740197-MP6219DN-LF Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: MPS Industries, Inc.
Win Source Part Number: 740197-MP6219DN-LF
Manufacturer Homepage: www.mpsind.com/index.html
Reference case: SOP-8
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number MP6219DN-LF
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MP6219DN-LF
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Boards - power distribution boards - BARTEC
Specs
Operating Temperature -55 to 55 F (-48 to 13 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details