MPS Industries PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2490DS-LF-Z MP2490DS-LF-Z

Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740185-MP2490DS-LF-Z Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740185-MP2490DS-LF-Z Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2490DS-LF-Z - 740185-MP2490DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2490DS-LF-Z
740185-MP2490DS-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2490DS-LF-Z 740185-MP2490DS-LF-Z
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740185-MP2490DS-LF-Z Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP8 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: MPS Industries, Inc.
Win Source Part Number: 740185-MP2490DS-LF-Z
Manufacturer Homepage: www.mpsind.com/index.html
Reference case: SOP8
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 740185-MP2490DS-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP2490DS-LF-Z
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3000ARU-REEL - Lingto Electronic Limited
Specs
Configuration / Function Boost
IOUT 1.5 amps
fsw 400 kHz
View Details
DC DC Switching Controllers - 111-3013-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Special Features Synchronous Rectification
View Details
4 suppliers
Switching Regulators - 1744711 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details