MPS Industries PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1593DN-LF MP1593DN-LF

Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740175-MP1593DN-LF Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740175-MP1593DN-LF Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1593DN-LF - 740175-MP1593DN-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1593DN-LF
740175-MP1593DN-LF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1593DN-LF 740175-MP1593DN-LF
Manufacturer: MPS Industries, Inc. Win Source Part Number: 740175-MP1593DN-LF Manufacturer Homepage: www.mpsind.com/index .html Reference case: SOP-8 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: MPS Industries, Inc.
Win Source Part Number: 740175-MP1593DN-LF
Manufacturer Homepage: www.mpsind.com/index.html
Reference case: SOP-8
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 740175-MP1593DN-LF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1593DN-LF
Unlock Full Specs
to access all available technical data

Similar Products

2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
Output Voltage 20 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR-5 - Lingto Electronic Limited
Specs
Configuration / Function Buck
View Details
Switching Regulators - 1672746 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details