MPF Products, INC. USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange A7788-1-CF

Description
USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible
Request a Quote
Description
USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange - A7788-1-CF - MPF Products, INC.
Gray Court, SC, United States
USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange
A7788-1-CF
USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange A7788-1-CF
USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible

USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange

Instrumentation Feedthrough for USB Connection, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A7788-1-CF
Product Name USB Feedthrough, 1 Pin, Double-Ended, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Thermocouple Feedthrough, Type K, 10 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0209-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 8000 Volts, 100 Amps, 1 Pin, 0.38″ Nickel Conductor, 2.16″ QF / KF Flange - A0220-4-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 8000 volts
Current 100 amps
View Details
Power Feedthrough, 8000 Volts, 1 Tube, 0.38″ Copper Conductor, 2.16″ QF / KF Flange - A0220-1-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 8000 volts
Number of Conductors 1
View Details
MS Series, Multipin Feedthrough, 4 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-4-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details