MPF Products, INC. EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange A6667-3-CF

Description
EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible
Request a Quote
Description
EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange - A6667-3-CF - MPF Products, INC.
Gray Court, SC, United States
EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange
A6667-3-CF
EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange A6667-3-CF
EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible

EUV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange

Laser Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 193nm, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6667-3-CF
Product Name EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, .63
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
Zinc Selenide (ZnSe) Viewport w/ BBAR Coating @ 8-12 microns, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange - A4297-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.88 inch (47.75 mm)
View Details
DUV Laser Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange - A6944-2-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.44 inch (36.58 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 355nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details