MPF Products, INC. UV Standard Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange A6665-1-CF

Description
UV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange UV Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 250nm, UHV Compatible
Request a Quote
Description
UV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange UV Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 250nm, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
UV Standard Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange - A6665-1-CF - MPF Products, INC.
Gray Court, SC, United States
UV Standard Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange
A6665-1-CF
UV Standard Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange A6665-1-CF
UV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange UV Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 250nm, UHV Compatible

UV Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange

UV Grade Fused Silica Windows, Stainless Steel Re-entrant Tube (Customizable Length), Bakeable to 200 degrees C, Excellent Transmission for UV to 250nm, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6665-1-CF
Product Name UV Standard Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 1.40″ View Dia, 4.50″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

EUV Laser Grade Fused Silica Viewport, Re-entrant Design, 3.50″ In-Vacuum Length, 2.69″ View Dia, 6.00″ Conflat Flange - A6667-3-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
UV Standard Grade Sapphire Viewport, 1.44″ View Dia, 2.75″ Conflat Flange - A6944-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.44 inch (36.58 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 780nm R < 0.25% Per Surface, 2.70
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport, Zero Length Profile, 5.38″ View Dia, 8.00″ Conflat Flange - A0652-7-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 5.38 inch (137 mm)
View Details