MPF Products, INC. DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70" View Diameter, 4.50" Conflat Flange A5803-1-CF

Description
DUV Grade (Laser) Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70″ View Diameter, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible
Request a Quote
Description
DUV Grade (Laser) Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70″ View Diameter, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70
Gray Court, SC, United States
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70" View Diameter, 4.50" Conflat Flange
A5803-1-CF
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70" View Diameter, 4.50" Conflat Flange A5803-1-CF
DUV Grade (Laser) Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70″ View Diameter, 4.50″ Conflat Flange Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible

DUV Grade (Laser) Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70″ View Diameter, 4.50″ Conflat Flange

Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A5803-1-CF
Product Name DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 1064nm R < 0.25% Per Surface, 2.70" View Diameter, 4.50" Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Sapphire Viewport, 0.69″ View Dia, 2.75″ Conflat Flange - A0810-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6900 inch (17.53 mm)
View Details
Magnesium Fluoride (MgF2) Viewport, UHV Rated Vacuum Optics, 0.40″ View Dia, 1.33″ Conflat Flange - A14348-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4000 inch (10.16 mm)
View Details
UV Standard Grade Fused Silica Viewport, Zero Length Profile, 7.78″ View Dia, ISOK-200 Flange - A12336-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 355nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details