MPF Products, INC. E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed A5035-1-W

Description
E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed E-Beam Power Feedthrough, Bakeable -100 to 450 Degrees C
Request a Quote
Description
E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed E-Beam Power Feedthrough, Bakeable -100 to 450 Degrees C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed - A5035-1-W - MPF Products, INC.
Gray Court, SC, United States
E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed
A5035-1-W
E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed A5035-1-W
E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed E-Beam Power Feedthrough, Bakeable -100 to 450 Degrees C

E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed

E-Beam Power Feedthrough, Bakeable -100 to 450 Degrees C

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A5035-1-W
Product Name E-Beam Power Feedthrough, 20,000 Volts, 1 Pin, O-ring Sealed
Feedthrough Mount Weldable
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 20,000 Volts, 3 Amps, 1 Pin, 0.094″ Stainless Steel Conductor, 2.16″ QF/KF Flange - A0235-2-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 20000 volts
Current 3 amps
View Details
MS Series, Thermocouple Feedthrough, Type E, 3 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-7-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details
Thermocouple Feedthrough, Type E, 5 Pairs, 1.18″ QF / KF Flange - A0425-11-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 8000 Volts, 135 Amps, 1 Pin, 0.38″ Molybdenum Conductor, 1.33″ Conflat Flange - A0221-8-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 8000 volts
Current 135 amps
View Details