MPF Products, INC. E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange A4613-1-CF

Description
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange
Request a Quote
Description
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange - A4613-1-CF - MPF Products, INC.
Gray Court, SC, United States
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange
A4613-1-CF
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange A4613-1-CF
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange

E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A4613-1-CF
Product Name E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 2.75″ CF Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Thermocouple Feedthrough, Type J, 5 Pairs, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-10-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Thermocouple Feedthrough, Type J, 3 Pairs, 1.18″ QF / KF Flange - A0425-6-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 12,000 Volts, 7 Amps, 4 Pins, 0.25″ Stainless Steel Conductors, 2.75″ Conflat Flange - A0063-3-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 7 amps
View Details