MPF Products, INC. E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt A4612-1-BP

Description
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt
Request a Quote
Description
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt - A4612-1-BP - MPF Products, INC.
Gray Court, SC, United States
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt
A4612-1-BP
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt A4612-1-BP
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt

E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A4612-1-BP
Product Name E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1.25″ Baseplate Bolt
Feedthrough Mount 1.25" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 14,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 1.33″ Conflat Flange - A0043-5-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 14000 volts
Current 50 amps
View Details
MS Series, Thermocouple Feedthrough, Type K, 5 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-9-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 500 Volts, 15 Amps, 8 Pins, 0.032″ Copper Conductors, 1.33″ Conflat Flange - A0266-3-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
Current 15 amps
View Details
SHV-5 Coaxial Feedthrough, 3 Pins, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange - A0338-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details