MPF Products, INC. E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt A4611-1-BP

Description
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt
Request a Quote
Description
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt - A4611-1-BP - MPF Products, INC.
Gray Court, SC, United States
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt
A4611-1-BP
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt A4611-1-BP
E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt

E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A4611-1-BP
Product Name E-Beam Power Feedthrough, 15,000 Volts, 1 Pin, 1″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 12000 Volts, 7 Amps, 1 Pin, 0.25″ Stainless Steel Conductor, 1.57″ QF / KF Flange - A0118-9-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.57" QF (KF25)
Voltage 12000 volts
Current 7 amps
View Details
BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0289-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details
Power Feedthrough, 12000 Volts, 55 Amps, 3 Pins, 0.25″ Nickel Conductors, 2.16″ QF / KF Flange - A0115-5-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 12000 volts
Current 55 amps
View Details