MPF Products, INC. E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt A4475-2-BP

Description
E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt
Request a Quote
Description
E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt - A4475-2-BP - MPF Products, INC.
Gray Court, SC, United States
E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt
A4475-2-BP
E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt A4475-2-BP
E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt

E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A4475-2-BP
Product Name E-Beam High Power Feedthrough, 12,000 Volts, 1 Pin, 1″ Baseplate Bolt
Feedthrough Mount 1" Baseplate
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type J, 3 Pairs, 1.18″ QF / KF Flange - A0425-6-QF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
MS Series, Multipin Feedthrough, 6Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-8-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
Power Feedthrough, 12,000 Volts, 93 Amps, 1 Pin, 0.25″ Molybdenum Conductor, 1.33″ Conflat Flange - A0049-7-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 12000 volts
Current 93 amps
View Details