MPF Products, INC. BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange A2728-2-CF

Description
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible
Request a Quote
Description
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange - A2728-2-CF - MPF Products, INC.
Gray Court, SC, United States
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange
A2728-2-CF
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange A2728-2-CF
BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible

BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange

Shielded Coaxial Feedthrough for Low Power Instrumentation, Crystal Sensor Feedthrough, Air-side Connector Included, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A2728-2-CF
Product Name BNC-Microdot Crystal Sensor Feedthrough, 1 Pin + 2 Stainless Steel Tubes, 2.75″ Conflat Flange
Feedthrough Mount Flange; 2.75" CF
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Feedthrough, 1 Pin, Floating Shield, 2.75″ Conflat Flange - A0305-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 2500 volts
View Details
Thermocouple Feedthrough, Type E, 5 Pairs, 1.33″ Conflat Flange - A0423-11-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MS Series, Thermocouple Feedthrough, Type K, 3 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-5-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Power Feedthrough, 12000 Volts, 180 Amps, 1 Pin, 0.25″ Copper Conductor, 1.18″ QF / KF Flange - A0117-1-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.18" QF (KF16)
Voltage 12000 volts
Current 180 amps
View Details