MPF Products, INC. Power Feedthrough, 2000 Volts, 1 Pin, 0.247″ Titanium Weld Adapter A24287-1-W

Description
Non-Magnetic Power Feedthrough, 2000 Volts, 1 Pin, 0.050″ Copper Conductor, 0.247″ Dia Titanium Weld Adapter, UHV Rated, Bakeable to 450°C A23060-1-W
Request a Quote
Description
Non-Magnetic Power Feedthrough, 2000 Volts, 1 Pin, 0.050″ Copper Conductor, 0.247″ Dia Titanium Weld Adapter, UHV Rated, Bakeable to 450°C A23060-1-W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Feedthrough, 2000 Volts, 1 Pin, 0.247″ Titanium Weld Adapter - A24287-1-W - MPF Products, INC.
Gray Court, SC, United States
Power Feedthrough, 2000 Volts, 1 Pin, 0.247″ Titanium Weld Adapter
A24287-1-W
Power Feedthrough, 2000 Volts, 1 Pin, 0.247″ Titanium Weld Adapter A24287-1-W
Non-Magnetic Power Feedthrough, 2000 Volts, 1 Pin, 0.050″ Copper Conductor, 0.247″ Dia Titanium Weld Adapter, UHV Rated, Bakeable to 450°C A23060-1-W

Non-Magnetic Power Feedthrough, 2000 Volts, 1 Pin, 0.050″ Copper Conductor, 0.247″ Dia Titanium Weld Adapter, UHV Rated,
Bakeable to 450°C

A23060-1-W

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A24287-1-W
Product Name Power Feedthrough, 2000 Volts, 1 Pin, 0.247″ Titanium Weld Adapter
Feedthrough Mount Weldable
Unlock Full Specs
to access all available technical data

Similar Products

Power Feedthrough, 12,000 Volts, 93 Amps, 4 Pins, 0.25″ Molybdenum Conductors, 2.75″ Conflat Flange - A0063-7-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Current 93 amps
View Details
SHV-5 Coaxial Feedthrough, 1 Pin, Floating Shield, 1.33″ Conflat Flange - A0326-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Number of Conductors 1
View Details
MS Series, Multipin Feedthrough, 20 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 4.50″ Conflat Flange - A0208-4-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 4.50" CF
Voltage 700 volts
View Details