MPF Products, INC. SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange A2302-1-QF

Description
SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange - A2302-1-QF - MPF Products, INC.
Gray Court, SC, United States
SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange
A2302-1-QF
SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange A2302-1-QF
SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A2302-1-QF
Product Name SHV-20 Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.95″ QuickFlange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type K, 2 Pairs, 0.5″ NPT Fitting - A0424-1-NPT - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount 1/2" NPT
View Details
MS Series, Thermocouple Feedthrough, Type E, 5 Pairs, w/ Air-side Connector, 2.16″ QF / KF Flange - A0194-11-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.16" QF (KF40)
View Details
Power Feedthrough, 30,000 Volts, 50 Amps, 1 Pin, 0.094″ Copper Conductor, 2.16″ QF/KF Flange - A0235-5-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 30000 volts
Current 50 amps
View Details
BNC Coaxial Feedthrough, 2 Pins, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A0291-2-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 500 volts
View Details