MPF Products, INC. SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange A2096-1-QF

Description
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange - A2096-1-QF - MPF Products, INC.
Gray Court, SC, United States
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange
A2096-1-QF
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange A2096-1-QF
SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A2096-1-QF
Product Name SHV-20 Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QuickFlange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

BNC Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange - A0237-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Voltage 500 volts
View Details
MS Series, Multipin Feedthrough, 10 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 1.33″ Conflat Flange - A0192-12-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 1.33" CF
Voltage 700 volts
View Details
Power Feedthrough, 12,000 Volts, 2 Tubes, 0.25″ Nickel Conductors, 2.75″ Conflat Flange - A0065-6-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.75" CF
Voltage 12000 volts
Number of Conductors 2
View Details