MPF Products, INC. SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange A1920-1-QF

Description
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange - A1920-1-QF - MPF Products, INC.
Gray Court, SC, United States
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange
A1920-1-QF
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange A1920-1-QF
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible

SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange

Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A1920-1-QF
Product Name SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.18″ QF / KF Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type T, 2 Pairs, Screw-type Connector, 1.33″ Conflat Flange - A0412-1-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 14,000 Volts, 15 Amps, 2 Pins, 0.092″ Nickel Conductors, 1.33″ Conflat Flange - A0042-1-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 14000 volts
Current 15 amps
View Details
MS Series, Thermocouple Feedthrough, Type J, 5 Pairs, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-10-CF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 2.75" CF
View Details