MPF Products, INC. SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange A1911-2-CF

Description
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange - A1911-2-CF - MPF Products, INC.
Gray Court, SC, United States
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange
A1911-2-CF
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange A1911-2-CF
SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible

SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange

Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A1911-2-CF
Product Name SMA Coaxial Feedthrough, 1 Pin, Grounded Shield, 1.33″ Conflat Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

MS Series, Thermocouple Feedthrough, Type J, 2 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-2-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details
Thermocouple Feedthrough, Type J, 5 Pairs, 1.33″ Conflat Flange - A0423-10-CF - MPF Products, INC.
Specs
Connector Type Pushon Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Thermocouple Feedthrough, Type J, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-1-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details