MPF Products, INC. All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange A17425-1-CF

Description
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Zero Length, UHV Compatible
Request a Quote
Description
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Zero Length, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange - A17425-1-CF - MPF Products, INC.
Gray Court, SC, United States
All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange
A17425-1-CF
All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange A17425-1-CF
All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Zero Length, UHV Compatible

All Titanium UV Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange

Laser Grade Fused Silica Windows, Bakeable to 200 degrees C, Titanium Metal Materials, Zero Length, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A17425-1-CF
Product Name All Titanium UV Standard Grade Fused Silica Viewport, Zero Length Profile, 1.40″ View Dia, 2.75″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

EUV Laser Grade (Excimer) Fused Silica Viewport w/ Single AR Coating @ 193nm R < 0.25% Per Surface, 1.40
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
EUV Laser Grade (Excimer) Fused Silica Viewport w/ Broadband AR Coating for 225-450nm, 1.40″ View Dia, 2.75″ Conflat Flange - A8000-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, BBAR Coated 425-760nm, 0.63″ View Dia., 1.33″ Conflat Flange - A8011-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.94″ View Dia, 1.50″ Dia Stainless Steel Weld Adapter - A0633-2-W - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Welded
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details