MPF Products, INC. Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector A1706-4-CF

Description
Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible
Request a Quote
Description
Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector - A1706-4-CF - MPF Products, INC.
Gray Court, SC, United States
Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector
A1706-4-CF
Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector A1706-4-CF
Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible

Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector

Shielded Coaxial Feedthrough for High Frequency Transmission to 1 GHz, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A1706-4-CF
Product Name Type-N Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange, Without Air-side Connector
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type T, 1 Pair, Screw-type Connector, 1.33″ Conflat Flange - A0399-1-CF - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount Flange; 1.33" CF
View Details
MHV Coaxial Feedthrough, 1 Pin, Grounded Shield, 2.75″ Conflat Flange - A0290-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 2.75" CF
Voltage 5000 volts
View Details
Power Feedthrough, 1000 Volts, 13 Amps, 2 Pins, 0.050″ Molybdenum Conductors, 1.33″ Conflat Flange - A0261-4-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 1000 volts
Current 13 amps
View Details
MS Series, Thermocouple Feedthrough, Type K, 3 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-5-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details