MPF Products, INC. DUV Laser Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter A1679-2-W

Description
DUV (Laser) Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote
Description
DUV (Laser) Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DUV Laser Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter - A1679-2-W - MPF Products, INC.
Gray Court, SC, United States
DUV Laser Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter
A1679-2-W
DUV Laser Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter A1679-2-W
DUV (Laser) Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

DUV (Laser) Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter

Single Crystal UV Grade Sapphire Windows, Bakeable to 450 degrees C, Excellent Transmission from 250nm to 5 Microns, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A1679-2-W
Product Name DUV Laser Grade Sapphire Viewport, 2.95″ View Dia, 3.50″ Dia Stainless Steel Weld Adapter
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

DUV Laser Grade Fused Silica Viewport w/ Single AR Coating @ 780nm R < 0.25% Per Surface, .63
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.6300 inch (16 mm)
View Details
UV Standard Grade Sapphire Viewport, Non-Magnetic, 0.94″ View Dia, 2.75″ Conflat Flange (316LN) - A12271-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.9400 inch (23.88 mm)
View Details
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, 3.88″ View Dia, 6.00″ Conflat Flange - A0650-5-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 3.88 inch (98.55 mm)
View Details