MPF Products, INC. SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange A1601-2-CF

Description
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange - A1601-2-CF - MPF Products, INC.
Gray Court, SC, United States
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange
A1601-2-CF
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange A1601-2-CF
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A1601-2-CF
Product Name SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 2.75″ Conflat Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SHV-5 Coaxial Feedthrough, 1 Pin, Floating Shield, 1.33″ Conflat Flange - A0326-1-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Coaxial
Feedthrough Mount Flange; 1.33" CF
Number of Conductors 1
View Details
Thermocouple Feedthrough, Type J, 2 Pairs, Miniature Connectors, 1.33″ Conflat Flange - A0407-1-CF - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount Flange; 1.33" CF
View Details
Power Feedthrough, 5000 Volts, 15 Amps, 3 Pins, 0.094″ Nickel Conductors, 1.33″ Conflat Flange - A0277-2-CF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 1.33" CF
Voltage 5000 volts
Current 15 amps
View Details
MS Series, Thermocouple Feedthrough, Type K, 2 Pairs, w/ Air-side Connector, 1.18″ QF / KF Flange - A0197-1-QF - MPF Products, INC.
Specs
Connector Type MS Connector
Feedthrough Mount Flange; 1.18" QF (KF16)
View Details