MPF Products, INC. SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange A1601-1-CF

Description
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote
Description
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange - A1601-1-CF - MPF Products, INC.
Gray Court, SC, United States
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange
A1601-1-CF
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange A1601-1-CF
SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange

Safe High Voltage Connector (SHV) with Recessed Contact, Bayonet Style Connection, Air-side Connector Included, Grounded Shield, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Electrical Feedthroughs
Product Number A1601-1-CF
Product Name SHV-10 Coaxial Feedthrough, 1 Pin, Grounded Shield, Exposed Insulator, 1.33″ Conflat Flange
Electrical Feedthrough Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Feedthrough, Type R-S, 1 Pair, Screw-type Connector, 1.0″ Baseplate Bolt - A0419-2-BP - MPF Products, INC.
Specs
Connector Type Screw Connector
Feedthrough Mount 1" Baseplate
View Details
Power Feedthrough, 12000 Volts, 93 Amps, 3 Pins, 0.25″ Molybdenum Conductor, 2.16″ QF / KF Flange - A0115-13-QF - MPF Products, INC.
Specs
Feedthrough Mount Flange; 2.16" QF (KF40)
Voltage 12000 volts
Current 93 amps
View Details
Thermocouple Feedthrough, Type E, 1 Pair, Miniature Connector, 1.0″ Baseplate Bolt - A0418-4-BP - MPF Products, INC.
Specs
Connector Type Mini Connector
Feedthrough Mount 1" Baseplate
View Details
MS Series, Multipin Feedthrough, 6 Pins, 700 Volts, 10 Amps per Pin, 0.056″ Dia Conductors, w/ Air-side Connector, 2.75″ Conflat Flange - A0193-8-CF - MPF Products, INC.
Specs
Electrical Feedthrough Type Instrumentation
Feedthrough Mount Flange; 2.75" CF
Voltage 700 volts
View Details